Schneider Electric Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric XALD144

Description
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:SPST-N O; Product Range:Harmony XALD Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:SPST-N O; Product Range:Harmony XALD Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric - 66AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
66AH7486
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric 66AH7486
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:SPST-N O; Product Range:Harmony XALD Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:SPST-NO; Product Range:Harmony XALD Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 66AH7486
Product Name Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
H program - HWS - HWT Selector switch - HWT32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details