The XACS415 is a spring-return contact block for control circuits, featuring one normally closed (NC) and one normally open (NO) contact, designed for front mounting with 30 mm vertical and 40 mm horizontal fixing centres. It uses screw clamp terminals supporting 1 x 2.5 mm² or 2 x 1.5 mm² cables, with a mechanical durability of 1,000,000 cycles and a rated insulation voltage of 500 V. The contact ratings include AC-15 at up to 525 VA and DC-13 at up to 60 W, with short-circuit protection by a 10 A gG fuse. It operates in ambient temperatures from -25 °C to 70 °C, withstands 15 gn vibration and 100 gn shock, and complies with IEC 60947-5-1, EN 60947-5-1, and CSA C22-2 No 14. The product weighs 0.07 kg and is RoHS compliant.
PENDANT STATION CONTACT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6285 |
| Product Name | Pendant Station Contact Square D By Schneider Electric |