XACS102 is a spring-return contact block with one normally closed contact, designed for control circuits in Harmony XAC systems. It uses base mounting with screw clamp terminals accepting 0.5 to 2.5 mm² cables without ends, or 0.5 to 1.5 mm² with ends. It is rated for AC-15: 600 V at 1.2 A and DC-13: 600 V at 0.1 A, with a mechanical life of 1,000,000 cycles. The conventional thermal current is 10 A, with 10 A fuse protection. Rated insulation voltage is 600 V, and impulse withstand is 6 kV. Operating temperature ranges from -25 to 70 °C. It complies with IEC 60947-5-1, IEC 60947-1, CSA C22-2 No 14, and UL 508, is Class II protected, and RoHS compliant.
PENDANT STATION CONTACT 600VAC 10 A XAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2809 |
| Product Name | Pendant Station Contact 600Vac 10 A Xac Square D By Schneider Electric |