The XAC B9112 is a booted operator for pendant control stations, designed for use with contact blocks in control circuits. It features a black silicone boot rated for operating temperatures from -40 °C to +70 °C, and is compatible with the XAC B series enclosures. The operator is sold in lots of 10 and weighs 0.005 kg. It is double insulated and meets IP65 and IK08 protection ratings. The part conforms to EN/IEC 60947-5-1 and CSA C22-2 No. 14 standards, and is approved for use in applications requiring Class II electric shock protection.
PENDANT STATION BOOTED OPERATOR XAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 55T0747 |
| Product Name | Pendant Station Booted Operator Xac Rohs Compliant Square D By Schneider Electric |
| Approvals | RoHS |