Schneider Electric Pendant Enclosure; Enclosure Type Schneider Electric XACA12

Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:490mm; External Width - Metric:92mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:490mm; External Width - Metric:92mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Enclosure; Enclosure Type Schneider Electric - 67AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Pendant Enclosure; Enclosure Type Schneider Electric
67AH3356
Pendant Enclosure; Enclosure Type Schneider Electric 67AH3356
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:490mm; External Width - Metric:92mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropylene (PP); External Height - Metric:490mm; External Width - Metric:92mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3356
Product Name Pendant Enclosure; Enclosure Type Schneider Electric
Type Pushbutton Enclosures
Length 19.29 inch (490 mm)
Width 3.62 inch (92 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers