Schneider Electric Pendant Enclosure; Enclosure Type Schneider Electric XACA06

Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:310mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:310mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Enclosure; Enclosure Type Schneider Electric - 67AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Pendant Enclosure; Enclosure Type Schneider Electric
67AH3354
Pendant Enclosure; Enclosure Type Schneider Electric 67AH3354
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:310mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropylene (PP); External Height - Metric:310mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3354
Product Name Pendant Enclosure; Enclosure Type Schneider Electric
Type Pushbutton Enclosures
Length 12.2 inch (310 mm)
Width 3.15 inch (80 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details