Schneider Electric Pendant Enclosure; Enclosure Type Schneider Electric XACA04

Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:250mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:250mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Enclosure; Enclosure Type Schneider Electric - 67AH3353 - Newark, An Avnet Company
Chicago, IL, United States
Pendant Enclosure; Enclosure Type Schneider Electric
67AH3353
Pendant Enclosure; Enclosure Type Schneider Electric 67AH3353
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:250mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropylene (PP); External Height - Metric:250mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3353
Product Name Pendant Enclosure; Enclosure Type Schneider Electric
Type Pushbutton Enclosures
Length 9.84 inch (250 mm)
Width 3.15 inch (80 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details
TK Series Enclosures - 110-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers