Schneider Electric Pendant Enclosure; Enclosure Type Schneider Electric XACA02

Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:190mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:190mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Enclosure; Enclosure Type Schneider Electric - 67AH3352 - Newark, An Avnet Company
Chicago, IL, United States
Pendant Enclosure; Enclosure Type Schneider Electric
67AH3352
Pendant Enclosure; Enclosure Type Schneider Electric 67AH3352
PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropyle ne (PP); External Height - Metric:190mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

PENDANT ENCLOSURE; Enclosure Type:Push Button; Enclosure Material:Polypropylene (PP); External Height - Metric:190mm; External Width - Metric:80mm; External Depth - Metric:70mm; IP Rating:IP65; Body Colour:Yellow; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3352
Product Name Pendant Enclosure; Enclosure Type Schneider Electric
Type Pushbutton Enclosures
Length 7.48 inch (190 mm)
Width 3.15 inch (80 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details