Juno Lighting Group Outdoor Wall Light WP2100PSTTLBL

Description
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WP2 MODEL
Datasheet
Description
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2100PSTTLBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
WP2100PSTTLBL
Outdoor Wall Light WP2100PSTTLBL
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WP2 MODEL
  • CUT OFF, SECURITY LIGHT TYPE
  • 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCUPAK[T], JUNO[R] BRAND
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WP2100PSTTLBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details