CUT OFF, SECURITY LIGHT TYPE
13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
ACCUPAK[T], JUNO[R] BRAND
WP2 MODEL
Juno Lighting Group
Done
Datasheet
Description
CUT OFF, SECURITY LIGHT TYPE
13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
ACCUPAK[T], JUNO[R] BRAND
WP2 MODEL
CUT OFF, SECURITY LIGHT TYPE
13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
ACCUPAK[T], JUNO[R] BRAND
WP2 MODEL