Juno Lighting Group Vandal Resistant Architectural Fixture WAS150HPTTFTL

Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP WAS MODEL
Datasheet
Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP WAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - WAS150HPTTFTL - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
WAS150HPTTFTL
Vandal Resistant Architectural Fixture WAS150HPTTFTL
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP WAS MODEL
  • 12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • MAGNETIC, TRIPLE TAP BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EOS[T], JUNO[R] BRAND
  • HOUSING TYPE SMALL
  • REFLECTOR TYPE SPECULAR/HAMMER TONE
  • WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP
  • WAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WAS150HPTTFTL
Product Name Vandal Resistant Architectural Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details