12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE SMALL
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP
WAS MODEL
Juno Lighting Group
Done
Datasheet
Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE SMALL
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP
WAS MODEL
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE SMALL
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH FORWARD THROW BEAM SPREAD AND CLEAR HID LAMP
WAS MODEL
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE