Juno Lighting Group Vandal Resistant Architectural Fixture WAS150HP48WT

Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC BALLAST TYPE 1 LAMP(S) E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAS MODEL
Datasheet
Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC BALLAST TYPE 1 LAMP(S) E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - WAS150HP48WT - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
WAS150HP48WT
Vandal Resistant Architectural Fixture WAS150HP48WT
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC BALLAST TYPE 1 LAMP(S) E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAS MODEL
  • 12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • MAGNETIC BALLAST TYPE
  • 1 LAMP(S)
  • E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EOS[T], JUNO[R] BRAND
  • HOUSING TYPE SMALL
  • REFLECTOR TYPE SPECULAR/HAMMER TONE
  • WITH WIDE THROW BEAM SPREAD
  • WAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WAS150HP48WT
Product Name Vandal Resistant Architectural Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details