16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH WIDE THROW BEAM SPREAD AND CLEAR HID LAMP
WAM MODEL
Juno Lighting Group
Done
Datasheet
Description
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH WIDE THROW BEAM SPREAD AND CLEAR HID LAMP
WAM MODEL
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
EOS[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
REFLECTOR TYPE SPECULAR/HAMMER TONE
WITH WIDE THROW BEAM SPREAD AND CLEAR HID LAMP
WAM MODEL
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
WALL MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE