The W7PCX-7 is a subminiature printed circuit board relay with a DPDT contact configuration, rated for 2 A switching at 100 VAC and 0.6 A at 50 μA, 50 mV. It operates with a 5 VDC, 12 VDC, or 24 VDC coil, dissipating a maximum of 327 mW. The relay features silver alloy contacts, epoxy sealing, and conforms to FCC Part 68.302 and 68.304. Its coil resistance is 75 Ω at 5 VDC, and it supports an operating ambient temperature range from -40 °C to +70 °C. It is UL recognized with File No. E52197 and mounted on a 0.1 inch grid pattern with solder terminations. The outline dimensions are 10.4 mm x 10.4 mm x 14.1 mm.
RELAY, SIGNAL, DPDT, 100VAC, 0.6A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:600mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:100V; Carry Current:2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10M6355 |
| Product Name | Relay, Signal, Dpdt, 100Vac, 0.6A; Coil Voltage Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |