Schneider Electric Relay, 8Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay W67RCSX -17

Description
RELAY, 8PDT, 120VAC, 28VDC, 5A; Contact Configuration:8PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:67 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 8PDT, 120VAC, 28VDC, 5A; Contact Configuration:8PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:67 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 8Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay - 56F1069 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 8Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay
56F1069
Relay, 8Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay 56F1069
RELAY, 8PDT, 120VAC, 28VDC, 5A; Contact Configuration:8PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:67 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 8PDT, 120VAC, 28VDC, 5A; Contact Configuration:8PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:67 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 56F1069
Product Name Relay, 8Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1232077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Type 56.34T - relay for railway applications 12A - 563490120040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, ENEC, CSA, LLOYD, cRUus, VDE, ukca, CCC-1, RINA
View Details
2 suppliers