Magnecraft Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 3-200DC W6240DDX-1

Description
3 to 200 VDC, 40 A, 2500 V (RMS) Dielectric Strength, Solid State Relay Solid state circuitry Optically coupled circuit Internal snubber Red LED status lamp Clear plastic cover No moving parts. Isolate input from output. It protects relay from transients. Verifies presence of input voltage. Protection from accidental contact.
Description
3 to 200 VDC, 40 A, 2500 V (RMS) Dielectric Strength, Solid State Relay Solid state circuitry Optically coupled circuit Internal snubber Red LED status lamp Clear plastic cover No moving parts. Isolate input from output. It protects relay from transients. Verifies presence of input voltage. Protection from accidental contact.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 3-200DC - 70185539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 3-200DC
70185539
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 3-200DC 70185539
3 to 200 VDC, 40 A, 2500 V (RMS) Dielectric Strength, Solid State Relay Solid state circuitry Optically coupled circuit Internal snubber Red LED status lamp Clear plastic cover No moving parts. Isolate input from output. It protects relay from transients. Verifies presence of input voltage. Protection from accidental contact.

3 to 200 VDC, 40 A, 2500 V (RMS) Dielectric Strength, Solid State Relay

  • Solid state circuitry
  • Optically coupled circuit
  • Internal snubber
  • Red LED status lamp
  • Clear plastic cover
    No moving parts. Isolate input from output. It protects relay from transients. Verifies presence of input voltage. Protection from accidental contact.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70185539
Product Name Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 3-200DC
Mounting Panel
Approvals UL, CE, CSA, RoHS; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details