The W222ACPFX-11 is an 8-pin octal plug-in time delay relay with DPDT contacts, designed for repeat cycle timing from 0.1 to 10 seconds via knob adjustment. It operates at 120 VAC with an input range of 85% to 110% of nominal and includes DC reverse polarity protection. Contacts are rated at 10 A at 120/240 VAC, 30 VDC, supporting 1/2 HP at 240 VAC and 1/3 HP at 120 VAC per NEMA B300 pilot duty. Repeatability is ±0.1% max. or ±33 ms AC min. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms across open contacts. Operating temperature is -30°C to +55°C, with a mechanical life of 10,000,000 operations and electrical life of 200,000 operations at 10 A resistive load. It is UL recognized under File No. E43641 and complies with IEC 947-4-1 and IEC 947-5-1.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Timing Adjustment:Knob RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10M6312 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |