Magnecraft W199DEX-3 is a single-pole, single-throw normally open power relay rated for 50 A switching at 28 VDC and 277 VAC, with a 24 VDC coil requiring 290 Ω resistance. It features silver alloy contacts, a 30 ms operating time, and mechanical and electrical lives of 1,000,000 and 100,000 operations respectively. The relay is certified to UL, CSA, and CE standards, operates from −40 to +55 °C, and accepts 8 AWG (10 mm²) terminals tightened to 7-9 in·lb (0.8-1.0 N·m).
POWER RELAY, SPST-NO, 24VDC, 40A, PANEL; Relay Type:Power; Coil Voltage VDC Nom:24V; Contact Current Max:40A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:28V; Coil Resistance:290ohm; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09B8421 |
| Product Name | Power Relay, Spst-No, 24Vdc, 40A, Panel; Relay Type Schneider Electric/legacy Relay |
| Poles | Single Pole (SP) |