Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104321-VZ20
Number of Contacts: 2
Contact Current Rating: 175 A
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Throw Configuration: DP
AUXILIARY CONTACTS 690V
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1104321-VZ20 | 4008-VZ20-ND |
| Product Name | OEM Parts - OEM Parts (T - Z) - VZ20 | Disconnect Switch Components |