The VZ15 is an additional earthing block designed for use with TeSys V3 and V4 contactors, rated for 80 A continuous current in AC or DC networks up to 690 V at 50/60 Hz. It features screw clamp terminals, measures 83 mm in height, 20 mm in width, and 46 mm in depth, and weighs 0.1 kg. Mounted on either the left or right side, it complies with IEC 60947-3 and carries UL and CSA certifications. The device has an IP20 protection rating, operates in ambient temperatures from -20 °C to 50 °C, and meets IEC 60068-2-6 and IEC 60068-2-27 for vibration and shock resistance. It is a Green Premium product, RoHS compliant, and free of mercury and toxic heavy metals. A 18-month warranty applies.
GROUNDING MODULE FOR 45 TO 63 AMP SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6471 |
| Product Name | Grounding Module For 45 To 63 Amp Switch Schneider Electric |