Schneider Electric, Ltd. Electrical Cable/Wire VW3S8202R15

Description
CABLE, FOR PULSE/DIRECTION SIGNAL, LEXIUM SD3, 24 VDC, SHIELDED, 1.5M. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE, FOR PULSE/DIRECTION SIGNAL, LEXIUM SD3, 24 VDC, SHIELDED, 1.5M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 60209671 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
60209671
Electrical Cable/Wire 60209671
CABLE, FOR PULSE/DIRECTION SIGNAL, LEXIUM SD3, 24 VDC, SHIELDED, 1.5M. FREE 2 YEAR RADWELL WARRANTY

CABLE, FOR PULSE/DIRECTION SIGNAL, LEXIUM SD3, 24 VDC, SHIELDED, 1.5M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 60209671
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details