Schneider Electric Display Terminal, 240 X 160 Pixel, Ip54; Supply Voltage Min Schneider Electric VW3A1101

Description
DISPLAY TERMINAL, 240 X 160 PIXEL, IP54; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY TERMINAL, 240 X 160 PIXEL, IP54; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Terminal, 240 X 160 Pixel, Ip54; Supply Voltage Min Schneider Electric - 72K1211 - Newark, An Avnet Company
Chicago, IL, United States
Display Terminal, 240 X 160 Pixel, Ip54; Supply Voltage Min Schneider Electric
72K1211
Display Terminal, 240 X 160 Pixel, Ip54; Supply Voltage Min Schneider Electric 72K1211
DISPLAY TERMINAL, 240 X 160 PIXEL, IP54; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

DISPLAY TERMINAL, 240 X 160 PIXEL, IP54; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 72K1211
Product Name Display Terminal, 240 X 160 Pixel, Ip54; Supply Voltage Min Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - XZFVG14A2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details