Juno Lighting Group Vaporproof Incandescent Fixture With Globe And Guard VW200G

Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) CSA APPROVAL WALL MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPOR TIGHT METALLIC GRAY HOUSING FINISH 3/4 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR VAPOURLUME[T], JUNO[R] BRAND APPLICATION INDUSTRIAL SIZE 6 INCH DIA X 14 1/4 INCH H
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) CSA APPROVAL WALL MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPOR TIGHT METALLIC GRAY HOUSING FINISH 3/4 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR VAPOURLUME[T], JUNO[R] BRAND APPLICATION INDUSTRIAL SIZE 6 INCH DIA X 14 1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture With Globe And Guard - VW200G - Juno Lighting Group
Des Plaines, IL, USA
Vaporproof Incandescent Fixture With Globe And Guard
VW200G
Vaporproof Incandescent Fixture With Globe And Guard VW200G
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) CSA APPROVAL WALL MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPOR TIGHT METALLIC GRAY HOUSING FINISH 3/4 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR VAPOURLUME[T], JUNO[R] BRAND APPLICATION INDUSTRIAL SIZE 6 INCH DIA X 14 1/4 INCH H
  • FIXTURE WITH JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • CSA APPROVAL
  • WALL MOUNTING
  • 200 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • VAPOR TIGHT
  • METALLIC GRAY HOUSING FINISH
  • 3/4 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 3/4 HUB SIZE - FRACTIONAL
  • CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • METALLIC GRAY GUARD FINISH
  • CLEAR GLOBE COLOR
  • VAPOURLUME[T], JUNO[R] BRAND
  • APPLICATION INDUSTRIAL
  • SIZE 6 INCH DIA X 14 1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number VW200G
Product Name Vaporproof Incandescent Fixture With Globe And Guard
Wattage 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details