13 3/16 INCH DIA X 6 7/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH OUTER RING FACE PLATE
VRM MODEL
Juno Lighting Group
Done
Datasheet
Description
13 3/16 INCH DIA X 6 7/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH OUTER RING FACE PLATE
VRM MODEL
13 3/16 INCH DIA X 6 7/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH OUTER RING FACE PLATE
VRM MODEL
13 3/16 INCH DIA X 6 7/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE MEDIUM
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE