Juno Lighting Group Vandal Resistant Architectural Fixture VRM126CFUNWXWH

Description
13 3/16 INCH DIA X 6 7/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH ROUND SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE MEDIUM FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH CROSS FACE PLATE VRM MODEL
Datasheet
Description
13 3/16 INCH DIA X 6 7/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH ROUND SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE MEDIUM FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH CROSS FACE PLATE VRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - VRM126CFUNWXWH - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
VRM126CFUNWXWH
Vandal Resistant Architectural Fixture VRM126CFUNWXWH
13 3/16 INCH DIA X 6 7/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH ROUND SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE MEDIUM FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH CROSS FACE PLATE VRM MODEL
  • 13 3/16 INCH DIA X 6 7/16 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • ROUND SHAPE
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • STONEWALL[T], JUNO[R] BRAND
  • HOUSING TYPE MEDIUM
  • FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
  • WITH CROSS FACE PLATE
  • VRM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number VRM126CFUNWXWH
Product Name Vandal Resistant Architectural Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details