13 3/16 INCH DIA X 7 7/8 INCH D SIZE
BLACK POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
2 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE DEEP
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH CROSS FACE PLATE
VRD MODEL
Juno Lighting Group
Done
Datasheet
Description
13 3/16 INCH DIA X 7 7/8 INCH D SIZE
BLACK POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
2 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE DEEP
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH CROSS FACE PLATE
VRD MODEL
13 3/16 INCH DIA X 7 7/8 INCH D SIZE
BLACK POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
2 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE DEEP
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH CROSS FACE PLATE
VRD MODEL
13 3/16 INCH DIA X 7 7/8 INCH D SIZE
BLACK POLYESTER POWDER COATED FINISH
ROUND SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
2 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE DEEP
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE