Juno Lighting Group Vandal Resistant Architectural Fixture VOD50PSTTCRSRQ

Description
13 1/16 INCH L X 9 3/16 INCH W X 7 13/16 INCH D SIZE SILVER POLYESTER POWDER COATED FINISH OVAL SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE DEEP FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH OUTER RING FACE PLATE, COLD START/HOT RESTRIKE QUARTZ AUXILIARY VOD MODEL
Datasheet
Description
13 1/16 INCH L X 9 3/16 INCH W X 7 13/16 INCH D SIZE SILVER POLYESTER POWDER COATED FINISH OVAL SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE DEEP FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH OUTER RING FACE PLATE, COLD START/HOT RESTRIKE QUARTZ AUXILIARY VOD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - VOD50PSTTCRSRQ - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
VOD50PSTTCRSRQ
Vandal Resistant Architectural Fixture VOD50PSTTCRSRQ
13 1/16 INCH L X 9 3/16 INCH W X 7 13/16 INCH D SIZE SILVER POLYESTER POWDER COATED FINISH OVAL SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE DEEP FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH OUTER RING FACE PLATE, COLD START/HOT RESTRIKE QUARTZ AUXILIARY VOD MODEL
  • 13 1/16 INCH L X 9 3/16 INCH W X 7 13/16 INCH D SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • OVAL SHAPE
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • STONEWALL[T], JUNO[R] BRAND
  • HOUSING TYPE DEEP
  • FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
  • WITH OUTER RING FACE PLATE, COLD START/HOT RESTRIKE QUARTZ AUXILIARY
  • VOD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number VOD50PSTTCRSRQ
Product Name Vandal Resistant Architectural Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details