Schneider Electric Proximity Sensors VM1VI1000Q

Description
Proximity Sensors VIRTU SENSOR SONIC ANALOG VOLTAGE, M12
Datasheet
Description
Proximity Sensors VIRTU SENSOR SONIC ANALOG VOLTAGE, M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
VM1VI1000Q
Proximity Sensors VM1VI1000Q
Proximity Sensors VIRTU SENSOR SONIC ANALOG VOLTAGE, M12

Proximity Sensors VIRTU SENSOR SONIC ANALOG VOLTAGE, M12

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number VM1VI1000Q
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P8MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1181 inch (30000 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details