Schneider Electric Body Sw Disconnector, 3P, 100A, 690V; Switch Terminals Square D By Schneider Electric VLS3P100R2

Description
BODY SW DISCONNECTOR, 3P, 100A, 690V; Switch Terminals:Screw Clamp; No. of Poles:3 Pole; Contact Current Max:100A; Contact Voltage AC Max:690V; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
BODY SW DISCONNECTOR, 3P, 100A, 690V; Switch Terminals:Screw Clamp; No. of Poles:3 Pole; Contact Current Max:100A; Contact Voltage AC Max:690V; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Body Sw Disconnector, 3P, 100A, 690V; Switch Terminals Square D By Schneider Electric - 17AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Body Sw Disconnector, 3P, 100A, 690V; Switch Terminals Square D By Schneider Electric
17AC4926
Body Sw Disconnector, 3P, 100A, 690V; Switch Terminals Square D By Schneider Electric 17AC4926
BODY SW DISCONNECTOR, 3P, 100A, 690V; Switch Terminals:Screw Clamp; No. of Poles:3 Pole; Contact Current Max:100A; Contact Voltage AC Max:690V; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

BODY SW DISCONNECTOR, 3P, 100A, 690V; Switch Terminals:Screw Clamp; No. of Poles:3 Pole; Contact Current Max:100A; Contact Voltage AC Max:690V; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC4926
Product Name Body Sw Disconnector, 3P, 100A, 690V; Switch Terminals Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details