Schneider Electric Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric VLS1NR2

Description
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric - 17AC4895 - Newark, An Avnet Company
Chicago, IL, United States
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric
17AC4895
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric 17AC4895
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC4895
Product Name Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details