Schneider Electric Hmi Touch Screen Starter Kit; Meter Display Type Schneider Electric VJDSTKSTO511

Description
HMI TOUCH SCREEN STARTER KIT; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH SCREEN STARTER KIT; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen Starter Kit; Meter Display Type Schneider Electric - 85R3623 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen Starter Kit; Meter Display Type Schneider Electric
85R3623
Hmi Touch Screen Starter Kit; Meter Display Type Schneider Electric 85R3623
HMI TOUCH SCREEN STARTER KIT; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

HMI TOUCH SCREEN STARTER KIT; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 85R3623
Product Name Hmi Touch Screen Starter Kit; Meter Display Type Schneider Electric
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
21.5
Specs
Configuration Panel
Display Options Touch Screen
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details