LOAD BREAK SWITCH, ENCL, 16A; Contact Current AC Max:16A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:Preventa Series; SVHC:No SVHC (15-Jan-2018); Current Rating:16A; External Depth:300mm; External Length / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67AH3344 |
| Product Name | Load Break Switch, Encl, 16A; Contact Current Ac Max Schneider Electric |
| Current Rating | 16.0 amps |