LOAD BREAK SWITCH, ENCL, 10A; Contact Current AC Max:10A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:Preventa Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, GL, UL; Current Rating:10A; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67AH3343 |
| Product Name | Load Break Switch, Encl, 10A; Contact Current Ac Max Schneider Electric |
| Current Rating | 10.0 amps |