Schneider Electric Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric VCF5GEN

Description
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:IEC; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:IEC; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric - 66AH7414 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric
66AH7414
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric 66AH7414
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:IEC; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:IEC; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7414
Product Name Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers