Schneider Electric Emergency Stop Switch, 68.5A, 400V, 3P; No. Of Poles Schneider Electric VCF5

Description
EMERGENCY STOP SWITCH, 68.5A, 400V, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, 68.5A, 400V, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, 68.5A, 400V, 3P; No. Of Poles Schneider Electric - 65T4458 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, 68.5A, 400V, 3P; No. Of Poles Schneider Electric
65T4458
Emergency Stop Switch, 68.5A, 400V, 3P; No. Of Poles Schneider Electric 65T4458
EMERGENCY STOP SWITCH, 68.5A, 400V, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

EMERGENCY STOP SWITCH, 68.5A, 400V, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
E-Stop Sw Disconnector, 3P, 68.5A, 400V Rohs Compliant Schneider Electric - 71AH6741 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw Disconnector, 3P, 68.5A, 400V Rohs Compliant Schneider Electric
71AH6741
E-Stop Sw Disconnector, 3P, 68.5A, 400V Rohs Compliant Schneider Electric 71AH6741
E-STOP SW DISCONNECTOR, 3P, 68.5A, 400V ROHS COMPLIANT: YES

E-STOP SW DISCONNECTOR, 3P, 68.5A, 400V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T4458
Product Name Emergency Stop Switch, 68.5A, 400V, 3P; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products