Schneider Electric E-Stop Sw Disconnector, 3P, 41.5A, 400V; No. Of Poles Schneider Electric VCF3

Description
E-STOP SW DISCONNECTOR, 3P, 41.5A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
E-STOP SW DISCONNECTOR, 3P, 41.5A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw Disconnector, 3P, 41.5A, 400V; No. Of Poles Schneider Electric - 29C5706 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw Disconnector, 3P, 41.5A, 400V; No. Of Poles Schneider Electric
29C5706
E-Stop Sw Disconnector, 3P, 41.5A, 400V; No. Of Poles Schneider Electric 29C5706
E-STOP SW DISCONNECTOR, 3P, 41.5A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

E-STOP SW DISCONNECTOR, 3P, 41.5A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C5706
Product Name E-Stop Sw Disconnector, 3P, 41.5A, 400V; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products