The VCF2GE is a TeSys VARIO enclosed emergency stop switch disconnector with a 3P rotary handle in red and yellow, designed for safe isolation in industrial control circuits. It has a base dimension of 60 x 60 mm, height of 146 mm, width of 90 mm, depth of 131 mm, and weighs 0.5 kg. The device has a rated operational current of 29 A AC-23A at 400 V, with a rated operational power of 15 kW at 400 V AC-23. It supports padlocking with 1 to 3 padlocks (4-8 mm), has an IP65 protection rating, and meets IEC 60204 and IEC 60947-4-1 standards. Mechanical durability is rated at 100,000 cycles, and it is suitable for operation in ambient temperatures from -20 to 50 °C. The device is compliant with RoHS and classified as a Green Premium product.
25A SW.W/RED/YELLOW OPER.IN NONMETAL ENC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6439 |
| Product Name | 25A Sw.w/red/yellow Oper.in Nonmetal Enc Schneider Electric |