Schneider Electric E-Stop Sw Disconnector, 3P, 29A, 400V; No. Of Poles Schneider Electric VCF2

Description
E-STOP SW DISCONNECTOR, 3P, 29A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:29A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
E-STOP SW DISCONNECTOR, 3P, 29A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:29A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw Disconnector, 3P, 29A, 400V; No. Of Poles Schneider Electric - 80C5834 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw Disconnector, 3P, 29A, 400V; No. Of Poles Schneider Electric
80C5834
E-Stop Sw Disconnector, 3P, 29A, 400V; No. Of Poles Schneider Electric 80C5834
E-STOP SW DISCONNECTOR, 3P, 29A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:29A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

E-STOP SW DISCONNECTOR, 3P, 29A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:29A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80C5834
Product Name E-Stop Sw Disconnector, 3P, 29A, 400V; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details