Schneider Electric E-Stop Sw Disconnector, 3P, 21.8A, 400V; No. Of Poles Schneider Electric VCF1

Description
E-STOP SW DISCONNECTOR, 3P, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
E-STOP SW DISCONNECTOR, 3P, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw Disconnector, 3P, 21.8A, 400V; No. Of Poles Schneider Electric - 80C5833 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw Disconnector, 3P, 21.8A, 400V; No. Of Poles Schneider Electric
80C5833
E-Stop Sw Disconnector, 3P, 21.8A, 400V; No. Of Poles Schneider Electric 80C5833
E-STOP SW DISCONNECTOR, 3P, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

E-STOP SW DISCONNECTOR, 3P, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
E-Stop Sw Disconnector, 21.8A, 400Vac Rohs Compliant Schneider Electric - 71AH6737 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw Disconnector, 21.8A, 400Vac Rohs Compliant Schneider Electric
71AH6737
E-Stop Sw Disconnector, 21.8A, 400Vac Rohs Compliant Schneider Electric 71AH6737
E-STOP SW DISCONNECTOR, 21.8A, 400VAC ROHS COMPLIANT: YES

E-STOP SW DISCONNECTOR, 21.8A, 400VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80C5833
Product Name E-Stop Sw Disconnector, 3P, 21.8A, 400V; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details