Schneider Electric Emergency Stop Sw Disconnector, 3Pole; Contact Current Ac Max Schneider Electric VCF02GE

Description
EMERGENCY STOP SW DISCONNECTOR, 3POLE; Contact Current AC Max:8.1A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW DISCONNECTOR, 3POLE; Contact Current AC Max:8.1A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw Disconnector, 3Pole; Contact Current Ac Max Schneider Electric - 66AH7413 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw Disconnector, 3Pole; Contact Current Ac Max Schneider Electric
66AH7413
Emergency Stop Sw Disconnector, 3Pole; Contact Current Ac Max Schneider Electric 66AH7413
EMERGENCY STOP SW DISCONNECTOR, 3POLE; Contact Current AC Max:8.1A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

EMERGENCY STOP SW DISCONNECTOR, 3POLE; Contact Current AC Max:8.1A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7413
Product Name Emergency Stop Sw Disconnector, 3Pole; Contact Current Ac Max Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details