Schneider Electric Switch, Load Break, 3P, 600Vac, 10A; No. Of Poles Schneider Electric VCF02

Description
SWITCH, LOAD BREAK, 3P, 600VAC, 10A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:10A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, LOAD BREAK, 3P, 600VAC, 10A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:10A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Load Break, 3P, 600Vac, 10A; No. Of Poles Schneider Electric - 80C5831 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load Break, 3P, 600Vac, 10A; No. Of Poles Schneider Electric
80C5831
Switch, Load Break, 3P, 600Vac, 10A; No. Of Poles Schneider Electric 80C5831
SWITCH, LOAD BREAK, 3P, 600VAC, 10A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:10A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

SWITCH, LOAD BREAK, 3P, 600VAC, 10A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:10A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80C5831
Product Name Switch, Load Break, 3P, 600Vac, 10A; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details