The VCF01GE is a 3-pole enclosed switch disconnector with a rotary handle, rated for 16 A thermal current and 11 A at 400 V AC-23A. It handles 690 V AC with an 8 kV impulse withstand voltage and a 1 kA short-circuit making capacity at 400 V. Breaking capacity is 200 A for AC-21A, AC-22A, and AC-23A, with a conditional short-circuit rating of 10 kA using 20 A aM or gG fuses. Mechanical durability is 100,000 cycles, electrical durability 100,000 cycles for AC-21. It has an IP65 rating, operates from -20 to 50 °C, and is certified to IEC 60204 and IEC 60947-4-1. Dimensions are 60 x 60 x 146 mm (base x height), width 90 mm, depth 131 mm, and weight 0.5 kg. It is a Green Premium product with RoHS compliance.
16AMP SW./W/RED/YEL OPER.IN NON-MTLLIC E
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6438 |
| Product Name | 16Amp Sw./w/red/yel Oper.in Non-Mtllic E Schneider Electric |