The VCD02 is an emergency stop switch disconnector with a red rotary handle and yellow front plate, mounted on a door. It has a 3P configuration with three normally open contacts and supports AC and DC networks. Rated at 690 V AC and 12 A free-air thermal current, it handles 8.1 A at 400 V AC-23. The device meets IEC 60947-3 standards and is certified for CSA, UL, GL, and CCC. It offers IP20 and IP65 protection, operates from -20 to 50 °C, and withstands 100,000 mechanical and electrical cycles. Handle front plate is 60 x 60 mm, height is 74 mm, and weight is 0.215 kg. Terminals accept 10 mm² solid or 6 mm² flexible cables with 2.1 N.m torque. It complies with EU RoHS and REACh and is a Green Premium product.
10AMP SW.KIT W/SGL HOLE MTG.RED/YEL OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25C1729 |
| Product Name | 10Amp Sw.kit W/sgl Hole Mtg.red/yel Oper Schneider Electric |