The VCD0 is a rotary emergency stop switch disconnector with 3 normally open poles, rated for 690 V AC and 25 A free air thermal current. It has a red handle with yellow front plate, direct door mounting via a 22.5 mm hole, and supports 1 to 3 padlocks (4-8 mm). Rated operational current is 14.5 A at 400 V AC-23, with a 1 kA short-circuit making capacity at 400 V and 10 kA conditional short-circuit rating with a 25 A aM or gG fuse. Mechanical and electrical durability is 100,000 cycles. Housing measures 60 x 60 x 74 mm and weighs 0.215 kg. Complies with IEC 60947-3, certified to UL, CSA, CCC, and GL, with IP65 and IP20 protection. Operates from -20 to 50 °C. Green Premium, RoHS compliant, mercury-free.
20AMP SW.KIT W/SGL HOLE MTG.RED/YEL OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6435 |
| Product Name | 20Amp Sw.kit W/sgl Hole Mtg.red/yel Oper Schneider Electric |