The VCCF5 is an emergency stop switch disconnector with 3P, three NO contacts, and a red rotary handle. Rated for 690 V AC and 125 A free air thermal current, it operates at 68.5 A (AC-23) at 400 V and handles up to 45 kW at 500 V (AC-23A). It supports 3 padlocks, is mounted on a door or rail, and has IP65 protection. With 30,000 mechanical and electrical cycles, it withstands 8 kV impulse voltage and 10 kA conditional short-circuit current with 125 A fuses. Measuring 90 x 90 x 125 mm and weighing 1.32 kg, it complies with IEC 60947-3 and is certified to UL, CSA, CCC, and GL standards, and is a Green Premium product compliant with RoHS and REACh.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2485 |
| Product Name | Switch Kit Schneider Electric |