Schneider Electric Load Break Switch, 3Pole, 400V, 41.5A; Contact Current Ac Max Schneider Electric VCCF3

Description
LOAD BREAK SWITCH, 3POLE, 400V, 41.5A; Contact Current AC Max:41.5A; Contact Voltage AC Max:400V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3POLE, 400V, 41.5A; Contact Current AC Max:41.5A; Contact Voltage AC Max:400V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3Pole, 400V, 41.5A; Contact Current Ac Max Schneider Electric - 24AJ2505 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3Pole, 400V, 41.5A; Contact Current Ac Max Schneider Electric
24AJ2505
Load Break Switch, 3Pole, 400V, 41.5A; Contact Current Ac Max Schneider Electric 24AJ2505
LOAD BREAK SWITCH, 3POLE, 400V, 41.5A; Contact Current AC Max:41.5A; Contact Voltage AC Max:400V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

LOAD BREAK SWITCH, 3POLE, 400V, 41.5A; Contact Current AC Max:41.5A; Contact Voltage AC Max:400V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AJ2505
Product Name Load Break Switch, 3Pole, 400V, 41.5A; Contact Current Ac Max Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M3AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers