Schneider Electric Emergency Stop Sw Disconnector, 3Pst-No; Contact Current Ac Max Schneider Electric VCCF2

Description
EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; Contact Current AC Max:29A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; Contact Current AC Max:29A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw Disconnector, 3Pst-No; Contact Current Ac Max Schneider Electric - 66AH7409 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw Disconnector, 3Pst-No; Contact Current Ac Max Schneider Electric
66AH7409
Emergency Stop Sw Disconnector, 3Pst-No; Contact Current Ac Max Schneider Electric 66AH7409
EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; Contact Current AC Max:29A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; Contact Current AC Max:29A; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Emergency Stop Sw Disconnector, 3Pst-No; No. Of Poles Schneider Electric - 16B2482 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw Disconnector, 3Pst-No; No. Of Poles Schneider Electric
16B2482
Emergency Stop Sw Disconnector, 3Pst-No; No. Of Poles Schneider Electric 16B2482
EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

EMERGENCY STOP SW DISCONNECTOR, 3PST-NO; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7409
Product Name Emergency Stop Sw Disconnector, 3Pst-No; Contact Current Ac Max Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details