The VCCF01 is a 3-pole emergency stop switch disconnector with three normally open contacts, rated for 20 A free air thermal current and 16 A enclosed thermal current, designed for rotary handle operation with a red handle and yellow front plate. It supports mounting on doors or symmetrical rails and is secured by clips or screws. The device has a rated operational voltage of 690 V AC and carries an IP65 protection rating, meeting IEC 60947-3 standards with certifications from CSA, UL, CCC, and GL. It is certified for mechanical durability of 100,000 cycles and electrical durability of up to 100,000 cycles under AC-21 conditions. The unit measures 60 mm wide, 60 mm deep, and 74 mm high, with a weight of 0.527 kg. It is RoHS compliant and classified as a Green Premium product.
16A SW.KIT W/4 HOLE MTG.RED/YELLOW OPER. ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6433 |
| Product Name | 16A Sw.kit W/4 Hole Mtg.red/yellow Oper. Rohs Compliant Schneider Electric |
| Approvals | RoHS |