The VCCF0 is an emergency stop switch disconnector with 3 normally open poles, rated for 25 A free air and 20 A enclosed thermal current, designed for mounting on doors or symmetrical rails. It features a red rotary handle with a yellow front plate, supports 1 to 3 padlocks (4-8 mm), and has a rated operational voltage of 690 V AC. The device meets IEC 60947-3 standards and offers IP65 protection, with mechanical durability of 100,000 cycles and electrical durability of 30,000 cycles for DC-1...5. Base dimensions are 60 x 60 mm, height is 74 mm, and it weighs 0.527 kg. Certified for CSA, UL, CCC, and GL, and compliant with RoHS and REACh. It is a Green Premium product.
20A SW KIT W/4 HOLE MTG.RED/YELLOW OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6432 |
| Product Name | 20A Sw Kit W/4 Hole Mtg.red/yellow Oper Schneider Electric |